NEN-EN-ISO 11664-2
Colorimetry - Part 2: CIE standard illuminants
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Colours and measurement of light): | 17.180.20 |
scope:
This International Standard specifies two illuminants for use in colorimetry. The illuminants, which are defined in clauses 4 and 5 of this International Standard, are as follows: a) CIE standard illuminant A This is intended to represent typical, domestic, tungsten-filament lighting. Its relative spectral power distribution is that of a Planckian radiator at a temperature of approximately 2 856 K. CIE standard illuminant A should be used in all applications of colorimetry involving the use of incandescent lighting, unless there are specific reasons for using a different illuminant.
Document History