NEN-EN-ISO 14688-2

Geotechnical engineering - Identification and classification of soil - Part 2: Classification principles and quantification of descriptive characteristics

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 17
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 14688, together with ISO 14688-1, establishes the basic principles for the identification and classification of soils on the basis of those material and mass characteristics most commonly used for soils for engineering purposes. The relevant characteristics may vary and therefore, for particular projects or materials, more detailed subdivisions of the descriptive and classification terms may be appropriate. Identification and description of soil are covered by ISO 14688-1. The classification principles established in this part of ISO 14688 permit soils to be grouped into classes of similar composition and geotechnical properties and, with respect to their suitability for geotechnical engineering purposes, such as - foundations, - ground improvements, - roads, - embankments, - dams, and - drainage systems. This part of ISO 14688 is applicable to natural soil and similar man-made material in situ and redeposited, but it is not a classification of soil by itself. Identification and description of rock are covered by ISO 14689-1.

Document History

September 1, 2013
Geotechnical investigation and testing - Identification and classification of soil - Part 2: Principles for a classification
A description is not available for this item.
August 1, 2004
Geotechnical investigation and testing - Identification and classification of soil - Part 2: Principles for a classification
This part of ISO 14688, together with ISO 14688-1, establishes the basic principles for the identification and classification of soils on the basis of those material and mass characteristics most...
NEN-EN-ISO 14688-2
June 1, 2002
Geotechnical engineering - Identification and classification of soil - Part 2: Classification principles and quantification of descriptive characteristics
This part of ISO 14688, together with ISO 14688-1, establishes the basic principles for the identification and classification of soils on the basis of those material and mass characteristics most...
Advertisement