NEN-EN-ISO 15548-3

Non-destructive testing - Equipment for eddy current examination - Part 3: System characteristics and verification

active, Most Current
Organization: NEN
Publication Date: 1 September 2008
Status: active
Page Count: 18
ICS Code (Non-destructive testing): 19.100
scope:

This part of ISO 15548 identifies the functional characteristics of a general-purpose eddy current system and provides methods for their measurement and verification. The evaluation of these characteristics permits a well-defined description and comparability of an eddy current equipment. By careful choice of the characteristics, a consistent and effective eddy current examination system can be designed for a specific application. Where accessories are used, these are characterised using the principles of this part of ISO 15548. This part of ISO 15548 does not give the extent of verification nor acceptance criteria for the characteristics. These are given in the application documents.

Document History

NEN-EN-ISO 15548-3
September 1, 2008
Non-destructive testing - Equipment for eddy current examination - Part 3: System characteristics and verification
This part of ISO 15548 identifies the functional characteristics of a general-purpose eddy current system and provides methods for their measurement and verification. The evaluation of these...
May 1, 2006
Non-destructive testing - Equipment for eddy current examination - Part 3: System characteristics and verification
This part of ISO 15548 identifies the functional characteristics of a general-purpose eddy current system and provides methods for their measurement and verification. The evaluation of these...

References

Advertisement