NEN-EN-ISO 16276-2
Corrosion protection of steel structures by protective paint systems - Assessment and acceptance for the adhesion/cohesion (fracture strength) of a dry film - Part 2: Cross-cut testing and X-cut testing
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Paint coating processes): | 87.020 |
scope:
This part of ISO 16276 specifies procedures for rating the resistance of coating systems when a cut in the form of a right-angle lattice pattern (cross-cut) or in the form of an X (X-cut) is made into the coating, penetrating through to the substrate. This part of ISO 16276 is only applicable if the cross-cut or X-cut test method is specified, together with the rating from the appropriate rating scale.
Document History