NEN-EN-ISO 1463

Metallic and oxide coatings - Measurement of coating thickness - Microscopical method

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 22
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
ICS Code (Enamels): 25.220.50
scope:

This International Standard describes a method for the measurement of the local thickness of metallic coatings, oxide layers, and porcelain or vitreous enamel coatings, by the microscopical examination of cross-sections using an optical microscope.

Document History

June 1, 2021
Metallic and oxide coatings - Measurement of coating thickness - Microscopical method
This document specifies a method for the measurement of the local thickness of metallic coatings, oxide layers, and porcelain or vitreous enamel coatings, by the microscopical examination of...
NEN-EN-ISO 1463
June 1, 2004
Metallic and oxide coatings - Measurement of coating thickness - Microscopical method
This International Standard describes a method for the measurement of the local thickness of metallic coatings, oxide layers, and porcelain or vitreous enamel coatings, by the microscopical...
January 1, 1998
Metallic and oxide coatings - Measurement of coating thickness - Microscopical method
A description is not available for this item.
Advertisement