NEN-EN-ISO 19085-8
Woodworking machines - Safety - Part 8: Belt sanding and calibrating machines for straight workpieces
| Organization: | NEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| ICS Code (Woodworking machines): | 79.120.10 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
NEN-EN-ISO 19085-8 gives the safety requirements and measures for stationary calibrating and sanding machines, with an integrated feed and one or more sanding belt units positioned above and/or below the work piece level, with manual or automatic loading and/or unloading, hereinafter referred to as "machines". It deals with all significant hazards, hazardous situations and events as listed in Clause 4, relevant to the machines, when operated, adjusted and maintained as intended and under the conditions foreseen by the manufacturer, including reasonably foreseeable misuse. Also, transport, assembly, dismantling, disabling and scrapping phases have been taken into account. The machines are designed to calibrate and/or sand work pieces, in shape of panels or beams, consisting of: a) solid wood; b) material with similar physical characteristics to wood (see ISO 19085-1:2017, 3.2); c) gypsum boards, gypsum bounded fibreboards;e) composite boards made from the materials listed above; f) all materials listed above, also already lacquered. This document does not deal with hazards related to: - specific devices other than those listed above; - access through in-feed and out-feed openings of machines with a work piece height capacity greater than 550 mm; - systems for automatic loading and/or unloading of the work piece to/from a single machine; - interfacing of the machine with any other machine. It is not applicable to machines intended for use in potentially explosive atmosphere and to machines manufactured prior to the date of its publication.
Document History