NEN-EN-ISO 17678
Milk fat - Detection of foreign fats by gas chromatographic analysis of triglycerides (Reference method)
| Organization: | NEN |
| Publication Date: | 1 March 2006 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Milk and processed milk products): | 67.100.10 |
| ICS Code (Animal and vegetable fats and oils): | 67.200.10 |
| ICS Code (Other milk products): | 67.100.99 |
scope:
This International Standard specifies a reference method for the determination of milk fat purity using gas chromatographic analysis of triglycerides. Both vegetable fats and animal fats such as beef tallow and lard can be detected. By using defined triglyceride equations, the integrity of milk fat is determined. Basically, the method applies to bulk milk, or products made thereof, irrespective of feeding, breed or lactation conditions. In particular, the method is applicable to fat extracted from milk products purporting to contain pure milk fat with unchanged composition, such as butter, cream, milk, and milk powder. However, under the circumstances listed hereafter, a false positive result can be obtained. Hence, the method is not applicable to milk fat: a) obtained from bovine milk other than cow's milk; b) obtained from single cows; c) obtained from cows which received an exceptionally high feeding of pure vegetable oils such as rapeseed oil; d) obtained from colostrum; e) subjected to technological treatment such as removal of cholesterol or fractionation; f) obtained from skim milk or buttermilk; g) extracted by using the Gerber, Weibull-Berntrop or Schmid-Bondzynski-Ra
Document History