NEN-EN-ISO 19114

Geographic information - Quality evaluation procedures

inactive
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 74
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard provides a framework of procedures for determining and evaluating quality that is applicable to digital geographic datasets, consistent with the data quality principles defined in ISO 19113. It also establishes a framework for evaluating and reporting data quality results, either as part of data quality metadata only, or also as a quality evaluation report. This International Standard is applicable to data producers when providing quality information on how well a dataset conforms to the product specification, and to data users attempting to determine whether or not the dataset contains data of sufficient quality to be fit for use in their particular applications. Although this International Standard is applicable to all types of digital geographic data, its principles can be extended to many other forms of geographic data such as maps, charts and textual documents.

Document History

December 1, 2006
Geographic information - Quality evaluation procedures
A description is not available for this item.
NEN-EN-ISO 19114
February 1, 2005
Geographic information - Quality evaluation procedures
This International Standard provides a framework of procedures for determining and evaluating quality that is applicable to digital geographic datasets, consistent with the data quality principles...

References

Advertisement