NEN-EN-ISO 19142

Geographic information - Web Feature Service

inactive
Organization: NEN
Publication Date: 1 May 2009
Status: inactive
Page Count: 255
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard specifies the behaviour of a web feature service that provides transactions on and access to geographic features in a manner independent of the underlying data store. It specifies discovery operations, query operations, locking operations, transaction operations and operations to manage stored parameterized query expressions. Discovery operations allow the service to be interrogated to determine its capabilities and to retrieve the application schema that defines the feature types that the service offers. Query operations allow features or values of feature properties to be retrieved from the underlying data store based upon constraints, defined by the client, on feature properties. Locking operations allow exclusive access to features for the purpose of modifying or deleting features. Transaction operations allow features to be created, changed, replaced and deleted from the underlying data store. Stored query operations allow clients to create, drop, list and describe parameterized query expressions that are stored by the server and can be repeatedly invoked using different parameter values.

Document History

December 1, 2010
Geographic information - Web Feature Service
This International Standard specifies the behaviour of a web feature service that provides transactions on and access to geographic features in a manner independent of the underlying data store. It...
NEN-EN-ISO 19142
May 1, 2009
Geographic information - Web Feature Service
This International Standard specifies the behaviour of a web feature service that provides transactions on and access to geographic features in a manner independent of the underlying data store. It...
Advertisement