NEN-EN-ISO 16136

Industrial valves - Butterfly valves of thermoplastic materials

inactive
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 27
ICS Code (Other valves): 23.060.99
scope:

This International Standard specifies requirements for the design, functional characteristics and manufacture of butterfly valves made of thermoplastics materials intended for isolating and control service, their connection to the pipe system, the body materials and their pressure/temperature rating between - 40 C and 120 C, for a lifetime of 25 years, and also specifies their tests. This International Standard is applicable to hand- or power-operated valves to be installed in industrial pipe systems, irrespective of the field of application and the fluids to be conveyed.

Document History

April 1, 2006
Industrial valves - Butterfly valves of thermoplastics materials
This International Standard specifies requirements for the design, functional characteristics and manufacture of butterfly valves made of thermoplastics materials intended for isolating and control...
NEN-EN-ISO 16136
May 1, 2004
Industrial valves - Butterfly valves of thermoplastic materials
This International Standard specifies requirements for the design, functional characteristics and manufacture of butterfly valves made of thermoplastics materials intended for isolating and control...
July 1, 2001
Industrial valves - Butterfly valves of thermoplastic materials
This International Standard specifies requirements for the design, functional characteristics and manufacture of butterfly valves made of thermoplastics materials intended for isolating and control...

References

Advertisement