NEN-EN-ISO 22476-10

Geotechnical investigation and testing - Field testing - Part 10: Weight sounding test

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

NEN-EN-ISO 22476-10 specifies the equipment, execution and reporting requirements of the weight sounding test. This document specifies the procedure for conducting a test with the weight sounding device in natural soils, made ground, and fill either on land or on water. This document is applicable to the determination of the resistance of soil to the static load or the static load and the specified turning of the sounding point. This document gives guidelines for the use of the weight sounding test to give a continuous soil profile and an indication of the layer sequence. The use includes the estimation of the density of cohesionless soils and the depth to very dense ground layers indicating the length of end-bearing piles.

Document History

NEN-EN-ISO 22476-10
November 1, 2017
Geotechnical investigation and testing - Field testing - Part 10: Weight sounding test
NEN-EN-ISO 22476-10 specifies the equipment, execution and reporting requirements of the weight sounding test. This document specifies the procedure for conducting a test with the weight sounding...
Advertisement