NEN-EN-ISO 24415-1
Tips for assistive products for walking - Requirements and test methods - Part 1: Friction of tips
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This part of ISO 24415 specifies requirements and test methods for the friction between the tips for assistive products for walking and the walking surface. This part of ISO 24415 is not applicable to tips manufactured for special purposes. The requirements and test method are based on a usage of tips for ordinary gait on the dry and flat walking surface. Abstract national
Document History
NEN-EN-ISO 24415-1
September 1, 2010
Tips for assistive products for walking - Requirements and test methods - Part 1: Friction of tips
This part of ISO 24415 specifies requirements and test methods for the friction between the tips for assistive products for walking and the walking surface. This part of ISO 24415 is not applicable...