NEN-EN-ISO 22282-1

Geotechnical investigation and testing - Geohydraulic testing - Part 1: General rules

active, Most Current
Organization: NEN
Publication Date: 1 June 2012
Status: active
Page Count: 42
ICS Code (Hydrological properties of soils): 13.080.40
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 22282 establishes the general rules and principles for geohydraulic testing in soil and rock as part of the geotechnical investigation services in accordance with EN 1997-1 and EN 1997-2. It defines concepts and specifies requirements relating to permeability measurement in soil and rock. The different purposes of geohydraulic testing are to obtain information on the permeability of soil or rock in natural or treated states, transmissivity and storage coefficient, and hydrodynamic parameters of aquifers. Geohydraulic testing is used for many purposes, such as: a) absorption capacity and effectiveness of grouting in rock mass; b) assessment of seepage and drainage; c) assessment of groundwater lowering work; d) effects of cut-offs for dams; e) effects of tunnels and shaft sinking; f) checking fill or cover tightness; g) assessment of the flow of fluids and suspensions in the ground; h) planning for remedial measures.

Document History

NEN-EN-ISO 22282-1
June 1, 2012
Geotechnical investigation and testing - Geohydraulic testing - Part 1: General rules
This part of ISO 22282 establishes the general rules and principles for geohydraulic testing in soil and rock as part of the geotechnical investigation services in accordance with EN 1997-1 and EN...
May 1, 2008
Geotechnical investigation and testing - Geohydraulic testing - Part 1: General rules
This document deals with the general rules and principles for geohydraulic testing in soil and rock as part of the geotechnical investigation services in accordance with EN 1997-1 and prEN 1997-2. It...
Advertisement