NEN-EN-ISO 25745-3
Energy performance of lifts, escalators and moving walks - Part 3: Energy calculation and classification of escalators and moving walks
| Organization: | NEN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
NEN-EN-ISO 25745-3 specifies a) generic tools for estimating energy consumption of escalators and moving walks, and b) a consistent method for energy performance classification of existing, modernized, or new escalators and moving walks. This part of ISO 25745 considers the energy performance during the operational portion of the life cycle of escalators and moving walks. It does not cover energy consumption and classification of the ancillary equipment, such as the following: a) lighting with the exception of comb plate lighting, step gap lighting, and traffic light; b) cooling and heating and machine room ventilation; c) alarm devices and emergency battery supplies equipment, etc.; d) environmental conditions; e) consumption through the power sockets. This part of ISO 25745 considers all escalators and inclined moving walks up to a rise of 8 m and horizontal moving walks with a length up to 60 m.
Document History