NEN-EN-ISO 2320

Prevailing torque type steel hexagon nuts - Mechanical and performance requirements

inactive
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 30
ICS Code (Nuts): 21.060.20
ICS Code (Steel structures): 91.080.13
scope:

Specifies the requirements for nuts with thread sizes from M3 up to and including M39, with specific strength, with dimensions as specified in product standards, within the following temperature ranges: -50 to +300 C for all-metal non-plated nuts, -50 to +230 C for all-metal plated nuts, -50 to +120 C for non-metallic insert nuts. It does not apply to nuts requiring special properties which may require special materials or coatings.

Document History

January 1, 2016
Fasteners - Prevailing torque steel nuts - Functional properties
NEN-EN-ISO 2320 specifies the functional properties for prevailing torque steel nuts when tested at an ambient temperature range of +10 °C to +35 °C. It includes a combined test method to determine...
November 1, 2008
Prevailing torque type steel nuts - Performance properties
This International Standard specifies the mechanical and perfo rmance properties for prevailing torque type steel nuts when t ested at an ambient temperature range of +10 °C to +35 °C. It includes a...
November 1, 2007
Prevailing torque type steel hexagon nuts - Mechanical and performance properties
A description is not available for this item.
February 1, 2007
Prevailing torque type steel hexagon nuts - Performance properties - Torque/clamp force and prevailing torque testing
This International Standard specifies the mechanical and perfo rmance properties for prevailing torque type steel nuts when t ested at an ambient temperature range of +10 °C to +35 °C. It includes a...
NEN-EN-ISO 2320
November 1, 1997
Prevailing torque type steel hexagon nuts - Mechanical and performance requirements
Specifies the requirements for nuts with thread sizes from M3 up to and including M39, with specific strength, with dimensions as specified in product standards, within the following temperature...
Advertisement