NEN-EN-ISO 18323
Jewellery - Consumer confidence in the diamond industry
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Precision mechanics. Jewellery (Vocabularies)): | 01.040.39 |
| ICS Code (Jewellery): | 39.060 |
scope:
NEN-EN-ISO 18323 specifies a set of permitted descriptors for the diamond industry and is specifically designed to be understood by the consumer. The Standard also includes a series of definitions which aim to provide further clarity for traders and maintain consumer confidence in the diamond industry as a whole. The Standard will cover the nomenclature to be used by those involved in the buying and selling of diamonds, treated diamonds, synthetic diamonds, composite diamonds and imitations of diamonds.
Document History