NEN-EN-ISO 20567-3
Paints and varnishes - Determination of stone-chip resistance of coatings - Part 3: Single-impact test with a free-flying impact body
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 20567 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a single, free-flying body projected onto the surface under test to simulate the impact of stones.
Document History
NEN-EN-ISO 20567-3
January 1, 2013
Paints and varnishes - Determination of stone-chip resistance of coatings - Part 3: Single-impact test with a free-flying impact body
This part of ISO 20567 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a single, free-flying body projected onto the surface under...
May 1, 2011
Paints and varnishes - Determination of stone-chip resistance of coatings - Part 3: Single-impact test with a free-flying impact body
This part of ISO 20567 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a single, free-flying body projected onto the surface under...