NEN-EN-ISO 22391-3

Plastics piping systems for hot and cold water installations - Polyethylene of raised temperature resistance (PE-RT) - Part 3: Fittings

active
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 30
ICS Code (Plastics fittings): 23.040.45
ICS Code (Water supply systems): 91.140.60
ICS Code (External water conveyance systems): 93.025
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This part of ISO 22391 specifies the characteristics of fittings for piping systems made of ? polyethylene of raised temperature resistance (PE-RT), Type I, and ? polyethylene of raised temperature resistance (PE-RT), Type II, intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not the water is intended for human consumption (domestic systems) and for heating systems, under the design pressures and temperatures appropriate to the class of application according to ISO 22391-1. This part of ISO 22391 covers a range of service conditions (classes of application), design pressures and pipe dimension classes, and also specifies test parameters and test methods. In conjunction with the other parts of ISO 22391, it is applicable to fittings made of PE-RT, as well as to those made of other materials, intended to be fitted to pipes conforming to ISO 22391-2 for hot and cold water installations, the joints of which are in accordance with ISO 22391-5. This part of ISO 22391 is applicable to the following types of fitting: - mechanical fittings; - socket fusion fitting; - electrofusion fittings; - fittings with incorporated inserts.

Document History

November 1, 2021
Plastics piping systems for hot and cold water installations - Polyethylene of raised temperature resistance (PE-RT) - Part 3: Fittings
A description is not available for this item.
January 1, 2021
Plastics piping systems for hot and cold water installations - Polyethylene of raised temperature resistance (PE-RT) - Part 3: Fittings
A description is not available for this item.
NEN-EN-ISO 22391-3
December 1, 2009
Plastics piping systems for hot and cold water installations - Polyethylene of raised temperature resistance (PE-RT) - Part 3: Fittings
This part of ISO 22391 specifies the characteristics of fittings for piping systems made of ? polyethylene of raised temperature resistance (PE-RT), Type I, and ? polyethylene of raised temperature...
July 1, 2008
Plastics piping systems for hot and cold water installations - Polyethylene of raised temperature resistance (PE-RT) - Part 3: Fittings
This part of ISO 22391 specifies the characteristics of fittings for piping systems made of ? polyethylene of raised temperature resistance (PE-RT), Type I, and ? polyethylene of raised temperature...

References

Advertisement