NEN-EN-ISO 3923-1

Metallic powders - Determination of apparent density - Part 1: Funnel method

active, Most Current
Organization: NEN
Publication Date: 1 May 2010
Status: active
Page Count: 18
ICS Code (Powder metallurgy): 77.160
scope:

This part of ISO 3923 specifies the funnel method for the determination of the apparent density of metallic powders under standardized conditions. The method is intended for metallic powders that flow freely through a 2,5 mm diameter orifice. It may, however, be used for powders that flow with difficulty through a 2,5 mm diameter orifice but flow through a 5 mm diameter orifice. Methods for the determination of the apparent density of powders that will not flow through a 5 mm diameter orifice are specified in ISO 3923-2.

Document History

NEN-EN-ISO 3923-1
May 1, 2010
Metallic powders - Determination of apparent density - Part 1: Funnel method
This part of ISO 3923 specifies the funnel method for the determination of the apparent density of metallic powders under standardized conditions. The method is intended for metallic powders that...

References

Advertisement