NEN-EN-ISO 4892-2

Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc sources

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 16
ICS Code (Plastics): 83.080
scope:

Specifies methods for exposing to a xenon-arc light source under controlled environmental conditions. The procedure may include measurements of the irradiance and radiant exposure at the surface of the specimen. It is recommended that a similar material of known behaviour be exposed simultaneously with the experimental material as a reference. A xenon arc, when fitted with suitable filters, produces radiation with a spectral energy distribution similar to that of terrestrial sunlight in the UV and visible regions of the spectrum. General guidance in given in ISO 4892-1.

Document History

September 1, 2021
Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps - Amendment 1: Classification of daylight filters
A description is not available for this item.
March 1, 2013
Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps
This part of ISO 4892 specifies methods for exposing specimens to xenon-arc light in the presence of moisture to reproduce the weathering effects (temperature, humidity and/or wetting) that occur...
February 1, 2012
Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps
This part of ISO 4892 specifies methods for exposing specimens to xenon-arc light in the presence of moisture to reproduce the weathering effects (temperature, humidity and/or wetting) that occur...
January 1, 2011
Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps
This part of ISO 4892 specifies methods for exposing specimens to xenon-arc light in the presence of moisture to reproduce the weathering effects (temperature, humidity and/or wetting) that occur...
August 1, 2009
Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps
A description is not available for this item.
May 1, 2007
Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps
A description is not available for this item.
February 1, 2006
Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps
This part of ISO 4892 specifies methods for exposing specimens to xenon-arc light in the presence of moisture to reproduce the weathering effects that occur when materials are exposed in actual...
August 1, 2003
Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc sources
This part of ISO 4892 specifies methods for exposing specimens to xenon-arc light in the presence of moisture to reproduce the weathering effects that occur when materials are exposed in actual...
NEN-EN-ISO 4892-2
May 1, 1999
Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc sources
Specifies methods for exposing to a xenon-arc light source under controlled environmental conditions. The procedure may include measurements of the irradiance and radiant exposure at the surface of...
Advertisement