NEN-EN-ISO 680
Methods of testing cement - Part 2: Chemical analysis of cement
| Organization: | NEN |
| Publication Date: | 1 September 2002 |
| Status: | pending |
| Page Count: | 52 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
This European Standard describes the methods for the chemical analysis of cement. The standard describes the reference methods and, in certain cases, an alternative method which can be considered to be equivalent. In the case of a dispute, only the reference methods are used. Any other methods may be used provided they are calibrated, either against the reference methods or against internationally accepted reference materials, in order to demonstrate their equivalence. This standard describes methods which apply principally to cements, but which can also be applied to their constituent materials. They can also be applied to other materials, the standards for which call up these methods. Standard specifications state which methods are to be used.
Document History