NEN-EN-ISO 5774

Plastics hoses - Textile-reinforced types for compressed-air application - Specification

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 25
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from 10 °C to + 60 °C. The four types are classified as light service for a maximum working pressure of 7 bar at 23 °C and 4,5 bar at 60 °C, medium service for a maximum working pressure of 10 bar at 23 °C and 6,5 bar at 60 °C, heavy service for a maximum working pressure of 16 bar at 23 °C and 11 bar at 60 °C, and heavy service for use in mining for a maximum working pressure of 25 bar at 23 °C and 13 bar at 60 °C.

Document History

May 1, 2023
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
This document specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C.
March 1, 2016
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
NEN-EN-ISO 5774 specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from -10 °C to +60 °C. The four...
NEN-EN-ISO 5774
February 1, 2008
Plastics hoses - Textile-reinforced types for compressed-air application - Specification
This International Standard specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from 10 °C to + 60...
April 1, 2000
Plastics hoses, textile-reinforced, for compressed air - Specification
Specifies the requirements for four types of flexible textile reinforced thermoplastics hoses for use up to a maximum working pressure of 25 bar (2,5 MPa) at 23 °C, for application in a temperature...
Advertisement