NEN-EN-ISO 7662

Rubber and plastics hoses - Determination of abrasion of lining

active, Most Current
Organization: NEN
Publication Date: 1 September 1996
Status: active
Page Count: 12
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies a method for determining the abrasion of a hose lining when a certain amount of specified grit is passed through the hose. The method is applicable to rubber and plastics hoses with an internal bore of 20 to 50 mm used for grit blasting, shot blasting and similar operations. The method may be used for comparison of the abrasion resistance of different types of hose.

Document History

NEN-EN-ISO 7662
September 1, 1996
Rubber and plastics hoses - Determination of abrasion of lining
This International Standard specifies a method for determining the abrasion of a hose lining when a certain amount of specified grit is passed through the hose. The method is applicable to rubber and...
Advertisement