NEN-EN-ISO 8362-2

Injection containers and accessories - Part 2: Closures for injection vials

active
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 21
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

NEN-EN-ISO 8362-2 specifies the shape, dimensions, material, performance requirements and labelling of closures for injection vials covered by ISO 8362-1 and ISO 8362-4. The dimensional requirements are not applicable to barrier-coated closures. Closures specified in this part of ISO 8362 are intended for single use only.

Document History

October 1, 2022
Injection containers and accessories - Part 2: Closures for injection vials
A description is not available for this item.
NEN-EN-ISO 8362-2
November 1, 2015
Injection containers and accessories - Part 2: Closures for injection vials
NEN-EN-ISO 8362-2 specifies the shape, dimensions, material, performance requirements and labelling of closures for injection vials covered by ISO 8362-1 and ISO 8362-4. The dimensional requirements...
September 1, 2010
Injection containers and accessories - Part 2: Closures for injection vials
This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling of closures for injection vials covered by ISO 8362-1 and ISO 8362-4. The dimensional...

References

Advertisement