NEN-EN-ISO 8501-1
Preparation of steel substrates before application of paints and related products - Visual assessment of surface cleanliness - Part 1: Rust grades and preparation grades of uncoated steel substrates and of steel substrates after overall removal of previous coatings
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| ICS Code (Surface preparation): | 25.220.10 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
Identifies four levels of mill scale and rust that are commonly found on surfaces of uncoated steel. It also identifies certain degrees of visual cleanliness after surface preparation of uncoated steel surfaces and of steel surfaces after total removal of any previous coating. Are defined by written descriptions together with photographic examples. Is equivalent to Swedish Standard SS 05 59 00 (88) which is used on a world-wide scale, contains 28 photographs and was published in the three ISO languages together with German, Dutch, Italian, Spanish, Portuguese, Arabic, Swedish, Japanese and Chinese.
Document History