NEN-EN-ISO 8676

Hexagon head screws with metric fine pitch thread - Product grades A and B

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 22
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters from 8 to 64 mm, of product grade A for nominal thread diameters from 8 to 24 mm and nominal lengths, l, up to and including 10 d or 150 mm, whichever is shorter, and of product grade B for nominal thread diameters over 24 mm or nominal lengths, l, over 10 d or 150 mm, whichever is shorter.

Document History

August 1, 2022
Fasteners - Hexagon head screws, with fine pitch thread - Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B. If in certain cases...
April 1, 2011
Hexagon head screws with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...
NEN-EN-ISO 8676
December 1, 2000
Hexagon head screws with metric fine pitch thread - Product grades A and B
Specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters from 8 to 64 mm, of product grade A for nominal thread diameters from 8 to 24 mm and...

References

Advertisement