NEN-EN-ISO 9241-154
Ergonomics of human-system interaction - Part 154: Design guidance for interactive voice response (IVR) applications
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (IT terminal and other peripheral equipment): | 35.180 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This part of ISO 9241 gives guidance on, and requirements for, the user interface design of interactive voice response (IVR) applications. It covers both IVR systems that employ touchtone input and those using automated speech recognition (ASR) as the input mechanism. It is equally applicable to cases in which the caller or the IVR system itself (e.g. in some telemarketing applications) initiates the call. This part of ISO 9241 is intended to be used together with ISO/IEC 13714.
Document History