NEN-EN-ISO 9455-10

Soft soldering fluxes - Test methods - Part 10: Flux efficacy test, solder spread method

active, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: active
Page Count: 22
ICS Code (Brazing and soldering): 25.160.50
scope:

This part of ISO 9455 specifies a method for the determination of the efficacy of a soft soldering flux. The method is known as the solder spread method of filler metal and is applicable to all flux classes defined in ISO 9454-1.

Document History

NEN-EN-ISO 9455-10
October 1, 2012
Soft soldering fluxes - Test methods - Part 10: Flux efficacy test, solder spread method
This part of ISO 9455 specifies a method for the determination of the efficacy of a soft soldering flux. The method is known as the solder spread method of filler metal and is applicable to all flux...
May 1, 2011
Soft soldering fluxes - Test methods - Part 10: Flux efficacy test, solder spread method
This part of ISO 9455 specifies a method for the determination of the efficacy of a soft soldering flux. The method is known as the solder spread method of filler metal and is applicable to all flux...
May 1, 2000
Soft soldering fluxes - Test methods - Part 10: Flux efficacy tests, solder spread method
Specfies a method for the determination of the efficacy of a soft soldering flux. The method is known as the solder spread method and is applicable to all flux classes.

References

Advertisement