NEN-EN-ISO 9614-3
Acoustics - Determination of sound power levels of noise sources using sound intensity - Part 3: Precision method for measurement by scanning
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
scope:
Specifies a method for measuring the component of sound intensity normal to a measurement surface which is chosen so as to enclose the sound source(s) of which the sound power level is to be determined.
Document History
August 1, 2009
Acoustics - Determination of sound power levels of noise sources using sound intensity - Part 3: Precision method for measurement by scanning
1.1 This part of ISO 9614 specifies a method for measuring the component of sound intensity normal to a measurement surface which is chosen so as to enclose the sound source(s) of which the sound...
NEN-EN-ISO 9614-3
November 1, 2002
Acoustics - Determination of sound power levels of noise sources using sound intensity - Part 3: Precision method for measurement by scanning
Specifies a method for measuring the component of sound intensity normal to a measurement surface which is chosen so as to enclose the sound source(s) of which the sound power level is to be...
July 1, 2000
Acoustics - Determination of sound power levels of noise sources using sound intensity - Part 3: Precision method for measurement by scanning
Specifies a method for measuring the component of sound intensity normal to a measurement surface which is chosen so as to enclose the sound source(s) of which the sound power level is to be...