NEN-EN-ISO 9972
Thermal performance of buildings - Determination of air permeability of buildings - Fan pressurization method
| Organization: | NEN |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
NEN-EN-ISO 9972 is intended for the measurement of the air permeability of buildings or parts of buildings in the field. It specifies the use of mechanical pressurization or depressurization of a building or part of a building. It describes the measurement of the resulting air flow rates over a range of indoor-outdoor static pressure differences. This International Standard is intended for the measurement of the air leakage of building envelopes of single-zone buildings. For the purpose of this International Standard, many multi-zone buildings can be treated as single-zone buildings by opening interior doors or by inducing equal pressures in adjacent zones. International Standard does not address evaluation of air permeability of individual components.
Document History