NEN-HD 629-2

Test requirements on accessories for use on power cables of rated voltage 3,6/6(7,2) kV up to and including 20,8/36(42) kV - Part 2: Cables with impregnated paper insulation

active
Organization: NEN
Publication Date: 1 November 2007
Status: active
Page Count: 33
ICS Code (Cables): 29.060.20
scope:

This standard specifies performance requirements for type tests for cable accessories for use on impregnated paper insulated power cables as specified in HD 621. Formerly, approvals of such products have been achieved on the basis of national standards and specifications and/or the demonstration of satisfactory service performance. The publication of this CENELEC standard does not invalidate existing approvals. However, products approved to such earlier standards or specifications shall not claim approval to this CENELEC standard unless specifically tested to it. It is not necessary to repeat these tests, once successfully completed, unless changes are made in the materials, design or manufacturing process, which might affect the performance characteristics. Accessories for special applications such as submarine cables, ships cables or hazardous situations (explosive environments, fire resistant cables or seismic conditions) are not included. Test methods are included in EN 61442.

Document History

October 1, 2008
Test requirements on accessories for use on power cables of rated voltage 3,6/6(7,2) kV up to and including 20,8/36(42) kV - Part 2: Cables with impregnated paper insulation
A description is not available for this item.
NEN-HD 629-2
November 1, 2007
Test requirements on accessories for use on power cables of rated voltage 3,6/6(7,2) kV up to and including 20,8/36(42) kV - Part 2: Cables with impregnated paper insulation
This standard specifies performance requirements for type tests for cable accessories for use on impregnated paper insulated power cables as specified in HD 621. Formerly, approvals of such products...

References

Advertisement