NEN-EN-ISO 8130-1

Coating powders - Part 1: Determination of particle size distribution by sieving

active, Most Current
Organization: NEN
Publication Date: 1 November 2010
Status: active
Page Count: 21
ICS Code (Paints and varnishes): 87.040
scope:

This part of IS0 8130 specifies a method for the determination of particle size distribution by sieving. It discriminates between particles in the size range from 32 pm to 300 p.m. The method can also be used as an abbreviated procedure, i.e. for the determination of the residue on one single sieve only ("go"/"no go" test).

Document History

NEN-EN-ISO 8130-1
November 1, 2010
Coating powders - Part 1: Determination of particle size distribution by sieving
This part of IS0 8130 specifies a method for the determination of particle size distribution by sieving. It discriminates between particles in the size range from 32 pm to 300 p.m. The method can...
Advertisement