NEN-IEC 60748-2-20
Semiconductor devices - Integrated circuits - Part 2-20: Digital integrated circuits - Family specification - Low voltage integrated circuits
| Organization: | NEN |
| Publication Date: | 1 March 2008 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
scope:
This standard aims at giving DC interface specifications for various sets of values, where each comprises the nominal value of power supply voltage, its tolerance, and the worst-case limit values of the input and output voltages for low voltage integrated circuits. It also provides two categories of interface specification for each nominal supply voltage - normal range and wide range. The normal range is based on the nominal industry standard with typical tolerance of about 10 %. The wide range covers battery operation that extends the lower limit to a practical value at which the battery will continue to operate.
Document History