NEN-ISO 10361

Textile floor coverings - Production of changes in appearance by means of Vettermann drum and hexapod tumbler testers

inactive
Organization: NEN
Publication Date: 1 August 2000
Status: inactive
Page Count: 18
ICS Code (Floor coverings): 97.150
scope:

Describes procedures for using the Vettermann drum tester and the hexapod tumbler tester to produce in appearance due to changes in surface structure and colour produced by mechanical agencies. It does not include pilling or colour changes due to other agencies. Changes produced by these drum testers are assessed in accordance with ISO 9405.

Document History

February 1, 2015
Textile floor coverings - Production of changes in appearance by means of Vettermann drum and hexapod tumbler tester
NEN-ISO 10361 describes procedures that use the mechanical action of a Vettermann drum or a hexapod tumbler tester to produce changes in appearance (surface structure and colour) to all types of...
March 1, 2012
Textile floor coverings - Production of changes in appearance by means of Vettermann drum and hexapod tumbler tester
This International Standard describes procedures for using the Vettermann drum tester and the hexapod tumbler tester to produce changes in appearance for all textile floor coverings due to changes in...
NEN-ISO 10361
August 1, 2000
Textile floor coverings - Production of changes in appearance by means of Vettermann drum and hexapod tumbler testers
Describes procedures for using the Vettermann drum tester and the hexapod tumbler tester to produce in appearance due to changes in surface structure and colour produced by mechanical agencies. It...
Advertisement