NEN-ISO 105-F05

Textiles - Tests for colour fastness - Part F05: Specification for acrylic adjacent fabric

active, Most Current
Organization: NEN
Publication Date: 1 March 2001
Status: active
Page Count: 10
ICS Code (Textiles in general): 59.080.01
scope:

Specifies an undyed acrylic adjacent which may be used for the assessment of staining in colour fastness tests. The staining properties of the acrylic adjacent fabric under test are assessed against an acrylic reference adjacent fabric, using an acrylic dyed reference fabric, both of which are available from a specified source.

Document History

NEN-ISO 105-F05
March 1, 2001
Textiles - Tests for colour fastness - Part F05: Specification for acrylic adjacent fabric
Specifies an undyed acrylic adjacent which may be used for the assessment of staining in colour fastness tests. The staining properties of the acrylic adjacent fabric under test are assessed against...
Advertisement