NEN-ISO 10791-3
Test conditions for machining centres - Part 3: Geometric tests for machines with integral indexable or continuous universal heads (vertical Z-axis)
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Machining centres): | 25.040.10 |
scope:
Specifies, with reference to ISO 230-1, the geometric tests for machining centres (or numerically controlled milling machines, boring machines, etc., where applicable) with integral indexable or continuous universal heads (vertical Z-axis). This part applies to machining centres having basically six numerically controlled axes, of which three are linear (X, Y and Z) up to 2000 mm in length, and three are rotary (A or D and B on the head, and C' on the table). Describes geometric tests for three possible types of accessory universal heads.
Document History