NEN-EN-ISP 11185-1
Information technology - International standardized Profiles FVT2nn - Virtual Terminal Basic Class - Register of control object type definitions - Part 1: FVT211, FVT212 - Sequenced and Unsequenced Application Control Objects
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Contains the definitions of two control object types that may be used to convey signals for device control from an application to a terminal. One is used to convey these signals in sequence with other data. The other is used to convey these signals urgently when there is no requirement to maintain a sequence order with other data.
Document History
NEN-EN-ISP 11185-1
October 1, 1995
Information technology - International standardized Profiles FVT2nn - Virtual Terminal Basic Class - Register of control object type definitions - Part 1: FVT211, FVT212 - Sequenced and Unsequenced Application Control Objects
Contains the definitions of two control object types that may be used to convey signals for device control from an application to a terminal. One is used to convey these signals in sequence with...