NEN-ISO 10835

Direct reduced iron and hot briquetted iron - Sampling and sample preparation

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 62
ICS Code (Iron ores): 73.060.10
scope:

This International Standard gives a) the underlying theory, b) the basic principles for sampling and preparation of samples, and c) the basic requirements for the design, installation and operation of sampling systems, for mechanical sampling, manual sampling and preparation of samples taken from a lot under transfer, to determine the chemical composition, moisture content and physical properties of the lot. The methods specified in this International Standard are applicable to both the loading and discharging of direct reduced iron (DRI) and hot briquetted iron (HBI), by means of belt conveyors and other ore handling equipment to which a mechanical sampler may be installed or where stopped-belt sampling may safely be conducted. In this International Standard, DRI includes both reduced pellets and reduced lump ores.

Document History

NEN-ISO 10835
February 1, 2007
Direct reduced iron and hot briquetted iron - Sampling and sample preparation
This International Standard gives a) the underlying theory, b) the basic principles for sampling and preparation of samples, and c) the basic requirements for the design, installation and operation...
Advertisement