NEN-ISO 12151-6
Connections for hydraulic fluid power and general use - Hose fittings - Part 6: Hose fittings with ISO 8434-6 60° cone ends
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings made of carbon steel with 60° cone ends for hose sizes 5 to 51 inclusive, in accordance with ISO 4397. These hose fittings (see Figure 1 for a typical example) are for use in hydraulic fluid power systems with hoses that meet the requirements of the respective hose standards and in general applications with suitable hoses.
Document History