NEN-ISO 13007-5
Ceramic tiles - Grouts and adhesives - Part 5: Requirements, test methods, evaluation of conformity, classification and designation of liquid-applied waterproofing membranes for use beneath ceramic tiling bonded with adhesives
| Organization: | NEN |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Ceramic tiles): | 91.100.23 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
ISO 13007-5 gives terminology concerning the products, and specifies test methods (see Annex A) and values of performance requirements, for liquid-applied waterproofing products associated with tile adhesives. It specifies the evaluation of conformity and the classification and designation of liquid-applied waterproofing products beneath ceramic tiling. It is applicable to all liquid-applied waterproofing membranes - including polymer modified cementitious coatings, dispersions and reaction resin coatings - used beneath ceramic tiling for internal and external tile installations on walls and floors.
Document History