NEN-ISO 13342
Small craft - Static thrust measurement for outboard motors
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1995 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Small craft): | 47.080 |
scope:
Specifies the method for measuring and declaring the forward and reverse thrust of outboard motors in a stationary situation to determine if start-in-gear protection, as specified in ISO 11547, is required.
Document History
NEN-ISO 13342
November 1, 1995
Small craft - Static thrust measurement for outboard motors
Specifies the method for measuring and declaring the forward and reverse thrust of outboard motors in a stationary situation to determine if start-in-gear protection, as specified in ISO 11547, is...