NEN-ISO 13357-2
Petroleum products - Determination of the filterability of lubricating oils - Part 2: Procedure for dry oils
| Organization: | NEN |
| Publication Date: | 1 July 1998 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Hydraulic fluids): | 75.120 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
Specifies a procedure for the evaluation of the filterability of dry lubricating oils, particularly those designed for hydraulic applications. The procedure only applies to mineral-based oils, since fluids manufactured from other materials (e.g. fire-resistant fluids) may not be compatible with the specified test membranes. The range of application has been evaluated with oils of viscosity up to ISO viscosity grade (VG) 100, as defined in ISO 3448. Within the range described, the filterability as defined is not dependent on the viscosity of the oil. The procedure is not suitable for some hudraulic oils on which specific properties have been conferred by the use of insuluble/partially soluble additives, or by partcularly large molecular species.
Document History