NEN-ISO 13612-1

Heating and cooling systems in buildings - Method for calculation of the system performance and system design for heat pump systems - Part 1: Design and dimensioning

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 68
ICS Code (Heat pumps): 27.080
ICS Code (Buildings in general): 91.040.01
scope:

NEN-ISO 13612-1 is applicable to heat pumps for space heating and cooling, heat pump water heaters (HPWH), and heat pumps with combined space heating and cooling and domestic hot water production, in alternate or simultaneous operation, where the same heat pump is used for space heating and cooling and domestic hot water heating. This part of ISO 13612 establishes the required inputs, calculation methods, and required outputs for heat generation for space heating and domestic hot water production and control of the following heat pump systems: - electrically driven vapour compression cycle (VCC) heat pumps; - combustion engine-driven VCC heat pumps; - thermally-driven vapour absorption cycle (VAC) heat pumps. This part of ISO 13612 specifies the design and dimensioning criteria for the heating and cooling systems in buildings using heat pumps alone or in combination with other heat generators. These include the following: - water-water; - brine-water; - refrigerant-water (direct expansion systems); - air-air; - air-water; - combined; - systems driven by electricity or gas. This part of ISO 13612 takes into account the heating requirements of attached systems (e.g. domestic hot water, process heat) in the design of heat supply, but does not cover the design of these systems. This part of ISO 13612 covers only the aspects dealing with the heat pump, the interface with the heat distribution and emission system (e.g. buffering system), the control of the whole system, and the aspects dealing with the energy source of the system.

Document History

NEN-ISO 13612-1
May 1, 2014
Heating and cooling systems in buildings - Method for calculation of the system performance and system design for heat pump systems - Part 1: Design and dimensioning
NEN-ISO 13612-1 is applicable to heat pumps for space heating and cooling, heat pump water heaters (HPWH), and heat pumps with combined space heating and cooling and domestic hot water production, in...
Advertisement