NEN-ISO 14243-2
Implants for surgery - Wear of total knee-joint prostheses - Part 2: Methods of measurement
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This part of ISO 14243 specifies a method of assessment of wear of the tibial component of total knee-joint prostheses using the gravimetric technique for components tested in accordance with ISO 14243-1.
Document History
September 1, 2016
Implants for surgery - Wear of total knee-joint prostheses - Part 2: Methods of measurement
ISO 14243-2 specifies a method of assessment of wear of the tibial component of total knee-joint prostheses using the gravimetric technique for components tested in accordance with ISO 14243-1 or ISO...
NEN-ISO 14243-2
December 1, 2009
Implants for surgery - Wear of total knee-joint prostheses - Part 2: Methods of measurement
This part of ISO 14243 specifies a method of assessment of wear of the tibial component of total knee-joint prostheses using the gravimetric technique for components tested in accordance with ISO...