NEN-ISO 13318-3

Determination of particle size distribution by centrifugal liquid sedimentation methods - Part 3: Centrifugal X-ray method

active, Most Current
Organization: NEN
Publication Date: 1 July 2004
Status: active
Page Count: 18
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This part of ISO 13318 describes a method for determining the particle size distribution of homogeneous particulate material using centrifugal sedimentation in a liquid. Solids concentrations are determined by the attenuation of an X-ray beam. The resulting signal enables conversion to a particle size distribution. The method of determining the particle size distribution described in this standard is applicable to powders which can be dispersed in liquids or powders which are present in slurry form. The typical particle size range for analysis is from 0,1 µm to 5 µm. The method is applicable to powders in which all particles have the same effective density, chemical composition and comparable shapes. Materials possessing elements with an atomic number greater than about 12 can be expected to produce adequate X-ray opacity. Particles should not undergo chemical or physical change in the suspension liquid. It is necessary that the particles have a higher density than that of the liquid.

Document History

NEN-ISO 13318-3
July 1, 2004
Determination of particle size distribution by centrifugal liquid sedimentation methods - Part 3: Centrifugal X-ray method
This part of ISO 13318 describes a method for determining the particle size distribution of homogeneous particulate material using centrifugal sedimentation in a liquid. Solids concentrations are...
Advertisement