NEN-ISO 1100-2
Measurement of liquid flow in open channels - Part 2: Determination of the stage-discharge relation
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Flow in open channels): | 17.120.20 |
scope:
Specifies methods of determining the stage-discharge relation for a gauging station. A sufficient number of discharge measurements, complete with corresponding stage measurements, is required to define a stage-discharge relation to the accuracy required bu this part of ISO 1100.
Document History
December 1, 2010
Hydrometry - Measurement of liquid flow in open channels - Part 2: Determination of the stage-discharge relationship
This part of ISO 1100 specifies methods of determining the stage-discharge relationship for a gauging station. A sufficient number of discharge measurements, complete with corresponding stage...
NEN-ISO 1100-2
September 1, 2001
Measurement of liquid flow in open channels - Part 2: Determination of the stage-discharge relation
Specifies methods of determining the stage-discharge relation for a gauging station. A sufficient number of discharge measurements, complete with corresponding stage measurements, is required to...