NEN-ISO 11399

Ergonomics of the thermal environment - Principles and application relevant International Standards

active
Organization: NEN
Publication Date: 1 September 1997
Status: active
Page Count: 19
ICS Code (Ergonomics): 13.180
scope:

Purpose is to specify information which will allow the correct, effective and practical use of International Standards concerned with the ergonomics of the thermal environment. Describes the underlying principles concerning the ergonomics of the thermal environment.

Document History

January 1, 2001
Ergonomics of the thermal environment - Principles and application of relevant International Standards
A description is not available for this item.
NEN-ISO 11399
September 1, 1997
Ergonomics of the thermal environment - Principles and application relevant International Standards
Purpose is to specify information which will allow the correct, effective and practical use of International Standards concerned with the ergonomics of the thermal environment. Describes the...
Advertisement