NEN-ISO 15500-20
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 20: Rigid fuel line in material other than stainless steel
| Organization: | NEN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
NEN-ISO 15500-20 provides specific requirements and tests applicable to the rigid fuel line in carbon steel, intended for use on the types of motor vehicles, as defined in ISO 3833, with a service pressure for natural gas as a fuel of 20 MPa (200 bar) settled at 15 °C. ISO 15500 is intended to be applied to vehicles using natural gas which comply with requirements established in ISO 15403-1 (mono-fuel, bi-fuel, or dual-fuel applications). This part of ISO 15500 does not apply to the following: a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer; b) fuel containers; c) stationary gas engines; d) container mounting hardware; e) electronic fuel management; f) refuelling receptacles.
Document History