NEN-ISO 15765-2
Road vehicles - Diagnostics on Controller Area Networks (CAN) - Part 2: Network layer services
| Organization: | NEN |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
scope:
This part of ISO 15765 specifies a network protocol tailored to meet the requirements of CAN-based vehicle network systems on controller area networks as specified in ISO 11898. It has been defined in accordance with the diagnostic services established in ISO 14229-1 and ISO 15031-5, but is not limited to use with them, and is also compatible with most other communication needs for in-vehicle networks. The protocol specifies an unconfirmed communication.
Document History