NEN-ISO 15930-1

Graphic technology - Prepress digital data exchange - Use of PDF - Part 1: Complete exchange using CMYK data (PDF/X-1 and PDF/X-1a)

active, Most Current
Organization: NEN
Publication Date: 1 January 2002
Status: active
Page Count: 26
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (Other standards related to graphic technology): 37.100.99
scope:

This part of ISO 15930 specifies the methods for the use of the Portable Document Format (PDF) for the dissemination of compound CMYK digital data, in a single exchange, that is complete and ready for final print reproduction.

Document History

NEN-ISO 15930-1
January 1, 2002
Graphic technology - Prepress digital data exchange - Use of PDF - Part 1: Complete exchange using CMYK data (PDF/X-1 and PDF/X-1a)
This part of ISO 15930 specifies the methods for the use of the Portable Document Format (PDF) for the dissemination of compound CMYK digital data, in a single exchange, that is complete and ready...
Advertisement